The MT1000B5 is a mixed-signal active load pull system designed for frequencies between 0.2 GHz and 18 GHz, with a maximum active load dynamic range of 50 dB, a tuning loop bandwidth of 2000 MHz, and CW/pulsed-CW power handling up to 200 W. It supports single-tone and pulsed-CW RF signals, DC and pulsed-DC bias, and provides fundamental and harmonic impedance control for nonlinear device characterization and behavioral model extraction. The system is a turnkey solution integrating functions of tuners, VNAs, NVNAs, and signal generators into a single box, enabling high-speed load pull measurements at up to 1000 impedance states per minute with full Smith Chart coverage.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000B5 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |