Uni-Trend US MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator MSO2204-S

Description
Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source output back into the scope.
Request a Quote Datasheet
Description
Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source output back into the scope.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Bellingham, WA, United States
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator
MSO2204-S
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator MSO2204-S
Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source output back into the scope.

Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source output back into the scope.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2204-S
Product Name MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details