Corech Microwave 40GHz RF Signal Generator CSG9K40GA

Description
The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm) and precision 100 ns pulse modulation, this platform is the ideal solution for characterizing next-generation Radar, Quantum, and 5G/6G components.
Request a Quote
Description
The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm) and precision 100 ns pulse modulation, this platform is the ideal solution for characterizing next-generation Radar, Quantum, and 5G/6G components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Chengdu, China
40GHz RF Signal Generator
CSG9K40GA
40GHz RF Signal Generator CSG9K40GA
The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm) and precision 100 ns pulse modulation, this platform is the ideal solution for characterizing next-generation Radar, Quantum, and 5G/6G components.

The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm) and precision 100 ns pulse modulation, this platform is the ideal solution for characterizing next-generation Radar, Quantum, and 5G/6G components.

Supplier's Site

Technical Specifications

  Corech Microwave
Product Category Signal Generators
Product Number CSG9K40GA
Product Name 40GHz RF Signal Generator
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
User Interface Front Panel
Interface Ethernet; Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details