The SDG830 is a single-channel function/arbitrary waveform generator with a maximum sine output frequency of 30 MHz, a 125 MSa/s sample rate, and 14-bit vertical resolution. It features 16kpts of arbitrary waveform memory, 46 built-in arbitrary waveforms including DC, and supports AM, DSB-AM, FM, PM, FSK, ASK, PWM, sweep, and burst modulation. The device includes USB Host and USB Device interfaces, a 3.5-inch TFT-LCD display, and operates with a frequency resolution of 1 μHz. Physical dimensions are 229 mm width, 105 mm height, and 281 mm depth.
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
Product Highlights
Each Unit Includes
| Siglent Technologies NA, Inc. | Transcat, Inc. | |
|---|---|---|
| Product Category | Signal Generators | Signal Generators |
| Product Number | SDG830 | SDG830 |
| Product Name | Waveform Generator | 30MHz/1-Ch.Function Generator w/ARB & Modulation Function |
| Device Type | Generator | Generator |
| Generator Type | Function; Pulse | Function |
| Form Factor | Portable | |
| User Interface | Front Panel | |
| Interface | Universal Serial Bus |