Siglent Technologies NA, Inc. Waveform Generator SDG810

Description
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
Request a Quote Datasheet
Description
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG810
Waveform Generator SDG810
The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.

The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.

Supplier's Site Datasheet
Rochester, NY, USA
10MHz/1-Ch.Function Generator w/ARB & Modulation Function
SDG810
10MHz/1-Ch.Function Generator w/ARB & Modulation Function SDG810
Product Highlights The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs. Advanced DDS technology,125MSa/s sampling rate, 14bit vertical resolution Single channel output, 5 kinds of standard waveforms, built-in 46 kinds of arbitrary waveforms (including DC) Complete modulation functions: AM, DSB-AM,FM, PM, FSK, ASK, PWM, linear/logarithmic sweep and burst Innovative EasyPulse technology, can output pulse of low jitter, quick rising/falling edge Standard interfaces: USB Device, USB Host, support U-Disk storage and software update Provide 10 nonvolatile storage spaces for user's arbitrary waveforms Be capable of seamlessly connected to SIGLENT Digital Storage Oscilloscope Configurable with powerful arbitrary waveform editing software EasyWave 10MHz 125M Sa/s 14bit 16Kpts 10ch Each Unit Includes

Product Highlights

  • The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT EasyPulse technology which produces low jitter, fast rising/falling edges without being affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs.
  • Advanced DDS technology,125MSa/s sampling rate, 14bit vertical resolution
  • Single channel output, 5 kinds of standard waveforms, built-in 46 kinds of arbitrary waveforms (including DC)
  • Complete modulation functions: AM, DSB-AM,FM, PM, FSK, ASK, PWM, linear/logarithmic sweep and burst
  • Innovative EasyPulse technology, can output pulse of low jitter, quick rising/falling edge
  • Standard interfaces: USB Device, USB Host, support U-Disk storage and software update
  • Provide 10 nonvolatile storage spaces for user's arbitrary waveforms
  • Be capable of seamlessly connected to SIGLENT Digital Storage Oscilloscope
  • Configurable with powerful arbitrary waveform editing software EasyWave
  • 10MHz
  • 125M Sa/s
  • 14bit
  • 16Kpts
  • 10ch

Each Unit Includes

Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators
Product Number SDG810 SDG810
Product Name Waveform Generator 10MHz/1-Ch.Function Generator w/ARB & Modulation Function
Device Type Generator Generator
Generator Type Function; Pulse Function
Form Factor Portable
User Interface Front Panel
Interface Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG5122 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
RF Generator - SSG3021X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details