The SDM3065X is a 6½-digit digital multimeter with 2,200,000 counts and a 4.3" TFT-LCD display. It measures DC voltage (200 mV to 1000 V), DC current (200 µA to 10 A), true-RMS AC voltage (200 mV to 750 V), true-RMS AC current (200 µA to 10 A), 2/4-wire resistance (200 Ω to 100 MΩ), capacitance (2 nF to 100 mF), frequency (3 Hz to 1 MHz), period (1 µs to 333.33 ms), and temperature using thermocouples and RTDs. Built-in cold junction compensation supports thermocouple measurements. Standard interfaces include USB Device, USB Host, and LAN, with optional USB-GPIB adapter. It supports math functions like max, min, average, dBm/dB, and trend chart. Operation is controlled via SCPI commands and supports remote control and LAN-based lab management.
The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a multiplexer that provides multi-point measurement capabilities. The scanner features 12 multi-purpose + 4 current channels and supports the following measurement functions: DCV, ACV, DCI, ACI, 2WR, 4WR, CAP, FREQ, DIODE, CONT and TEMP ( RTD and Thermocouple ). It provides a convenient and versatile solution for test applications that require multiple measurement points or signals and is an ideal tool for R&D burn-in and production testing. NOTE: The scanner is included on new SDM3065X-SC products only. It cannot be added to SDM3065X instruments at a later time.
Product Highlights
Each Unit Includes
| Siglent Technologies NA, Inc. | Transcat, Inc. | |
|---|---|---|
| Product Category | Digital Multimeters | Digital Multimeters |
| Product Number | SDM3065X | SDM3065X |
| Product Name | 6 1/2 Digits Dual-Display Digital Multimeters | 6.5 digit Digital Multimeter w/dual display |
| Form Factor | Bench top | |
| Measurement Type | AC / DC | |
| Phase | Single Phase | |
| Display Digits | 6 Digits; Plus a 1/2 digit | |
| Special Measurement Types | Continuity Check; Diode test; Temp - RTD; Temp - T/C; True RMS Current Measurement |