REED-Direct Earth Resistance Clamp MS2301

Description
Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit, 2000-count LCD with display Hold Autoranging Doubly insulated conductor clamp for extra security Large jaws open to 1.8 x 1.3"/45 x 32mm Includes hard carrying case and batteries SPECIFICATIONS: Resistance Range: 1, 10, 100, 200, 400, 600, 1200ω Resolution: 0.001, 0.01, 0.1, 1, 5, 10, 20ω Accuracy: ±1.5%, ±1.5%, ±2.0%, ±3.0%, ±6.0%, ±10%, ±20% Current Range: 100, 300mA, 1, 3, 10, 20A Resolution: 0.01, 0.03mA, 0.001, 0.003, 0.01, 0.03A Accuracy: ±2.5% Test Voltage: 3700V max. Power Supply: 6 x NiMh 1.2V "AAA" batteries Dimensions: 2.1 x 4.1 x 10.9" (54 x 104 x 276mm) Weight: 37 oz (1050 g)
Description
Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit, 2000-count LCD with display Hold Autoranging Doubly insulated conductor clamp for extra security Large jaws open to 1.8 x 1.3"/45 x 32mm Includes hard carrying case and batteries SPECIFICATIONS: Resistance Range: 1, 10, 100, 200, 400, 600, 1200ω Resolution: 0.001, 0.01, 0.1, 1, 5, 10, 20ω Accuracy: ±1.5%, ±1.5%, ±2.0%, ±3.0%, ±6.0%, ±10%, ±20% Current Range: 100, 300mA, 1, 3, 10, 20A Resolution: 0.01, 0.03mA, 0.001, 0.003, 0.01, 0.03A Accuracy: ±2.5% Test Voltage: 3700V max. Power Supply: 6 x NiMh 1.2V "AAA" batteries Dimensions: 2.1 x 4.1 x 10.9" (54 x 104 x 276mm) Weight: 37 oz (1050 g)

Suppliers

Company
Product
Description
Supplier Links
Earth Resistance Clamp - MS2301 - REED-Direct
Niagara Falls, NY, USA
Earth Resistance Clamp
MS2301
Earth Resistance Clamp MS2301
Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit, 2000-count LCD with display Hold Autoranging Doubly insulated conductor clamp for extra security Large jaws open to 1.8 x 1.3"/45 x 32mm Includes hard carrying case and batteries SPECIFICATIONS: Resistance Range: 1, 10, 100, 200, 400, 600, 1200ω Resolution: 0.001, 0.01, 0.1, 1, 5, 10, 20ω Accuracy: ±1.5%, ±1.5%, ±2.0%, ±3.0%, ±6.0%, ±10%, ±20% Current Range: 100, 300mA, 1, 3, 10, 20A Resolution: 0.01, 0.03mA, 0.001, 0.003, 0.01, 0.03A Accuracy: ±2.5% Test Voltage: 3700V max. Power Supply: 6 x NiMh 1.2V "AAA" batteries Dimensions: 2.1 x 4.1 x 10.9" (54 x 104 x 276mm) Weight: 37 oz (1050 g)
  • Accuracy of ± 0.01ω
  • User selectable alarm threshold from 1 to 100ω
  • Limit alarm
  • Measures leakage current to 1mA and neutral current to 20A
  • 1 second sampling time
  • 3-3/4 digit, 2000-count LCD with display Hold
  • Autoranging
  • Doubly insulated conductor clamp for extra security
  • Large jaws open to 1.8 x 1.3"/45 x 32mm
  • Includes hard carrying case and batteries
    SPECIFICATIONS:
    Resistance Range: 1, 10, 100, 200, 400, 600, 1200ω
    Resolution: 0.001, 0.01, 0.1, 1, 5, 10, 20ω
    Accuracy: ±1.5%, ±1.5%, ±2.0%, ±3.0%, ±6.0%, ±10%, ±20%
    Current Range: 100, 300mA, 1, 3, 10, 20A
    Resolution: 0.01, 0.03mA, 0.001, 0.003, 0.01, 0.03A
    Accuracy: ±2.5%
    Test Voltage: 3700V max.
    Power Supply: 6 x NiMh 1.2V "AAA" batteries
    Dimensions: 2.1 x 4.1 x 10.9" (54 x 104 x 276mm)
    Weight: 37 oz (1050 g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Ammeters
Product Number MS2301
Product Name Earth Resistance Clamp
Form Factor Clamp Meter; Handheld
Unlock Full Specs
to access all available technical data