Siglent Technologies NA, Inc. Super Phosphor Oscilloscopes SDS1202X-E

Description
SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its user-friendly front panel design. The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode).The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. SIGLENT's latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Serial decoding is free and includes IIC, SPI, UART, CAN, and LIN. History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 Mpt FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of SIGLENT's new SDS1000X-E cannot be matched anywhere else in this price class.
Request a Quote
Description
SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its user-friendly front panel design. The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode).The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. SIGLENT's latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Serial decoding is free and includes IIC, SPI, UART, CAN, and LIN. History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 Mpt FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of SIGLENT's new SDS1000X-E cannot be matched anywhere else in this price class.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1202X-E is a two-channel digital oscilloscope with a 200 MHz analog bandwidth and a single 1 GSa/s ADC. When operating with a single channel active, it achieves a maximum sample rate of 1 GSa/s and a record length of 14 Mpts. All channels enabled results in a 500 MSa/s sample rate per channel with a 7 Mpts record length. It features a 7-inch TFT-LCD display with 800 × 480 resolution, a waveform capture rate of up to 400,000 wfm/s in sequence mode, and a vertical input range of 500 µV/div to 10 V/div. The oscilloscope includes a digital trigger system with edge, pulse width, runt, interval, dropout, pattern, and video triggers, along with serial bus decoding for I2C, SPI, UART, CAN, and LIN. Standard accessories include two passive probes, and it supports USB Host, USB Device, LAN, and trigger outputs. Weight without packaging is 2.5 kg.

Datasheet Summary
Powered by GS/AI

The SDS1202X-E is a two-channel digital oscilloscope with a 200 MHz analog bandwidth and a single 1 GSa/s ADC. When operating with a single channel active, it achieves a maximum sample rate of 1 GSa/s and a record length of 14 Mpts. All channels enabled results in a 500 MSa/s sample rate per channel with a 7 Mpts record length. It features a 7-inch TFT-LCD display with 800 × 480 resolution, a waveform capture rate of up to 400,000 wfm/s in sequence mode, and a vertical input range of 500 µV/div to 10 V/div. The oscilloscope includes a digital trigger system with edge, pulse width, runt, interval, dropout, pattern, and video triggers, along with serial bus decoding for I2C, SPI, UART, CAN, and LIN. Standard accessories include two passive probes, and it supports USB Host, USB Device, LAN, and trigger outputs. Weight without packaging is 2.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
North Plains, OR, United States
Super Phosphor Oscilloscopes
SDS1202X-E
Super Phosphor Oscilloscopes SDS1202X-E
SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its user-friendly front panel design. The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode).The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. SIGLENT's latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Serial decoding is free and includes IIC, SPI, UART, CAN, and LIN. History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 Mpt FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of SIGLENT's new SDS1000X-E cannot be matched anywhere else in this price class.

SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its user-friendly front panel design. The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode).The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. SIGLENT's latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Serial decoding is free and includes IIC, SPI, UART, CAN, and LIN. History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 Mpt FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of SIGLENT's new SDS1000X-E cannot be matched anywhere else in this price class.

Supplier's Site Datasheet
Super Phosphor Oscilloscope 200MHz,1 GSa/s,14 Mpts - SDS1202X-E - Transcat, Inc.
Rochester, NY, USA
Super Phosphor Oscilloscope 200MHz,1 GSa/s,14 Mpts
SDS1202X-E
Super Phosphor Oscilloscope 200MHz,1 GSa/s,14 Mpts SDS1202X-E
Product Highlights The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode). The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. Siglent’s latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Decoding is standard configuration including IIC,SPI,UART,CAN,LIN . History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 million points FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of Siglent’s new SDS1000X-E cannot be matched anywhere else in this price class. 200 MHz bandwidth model Real-time sampling rate up to 1 GSa/s The newest generation of SPO technology Waveform capture rate up to 100,000 wfm/s (normal mode), and 400,000 wfm/s (sequence mode) Supports 256-level intensity grading and color display modes Record length up to 14 Mpts Digital trigger system Intelligent triggers: Edge, Slope, Pulse Width, Window, Runt, Interval, Time out (Dropout), Pattern Serial bus triggering and decoding (Standard), supports IIC, SPI, UART, RS232, CAN, and LIN Video trigger, supports HDTV Low noise, supports 500 μV / div to 10 V / div voltage scales 10 types of one-button shortcuts, supports Auto Setup, Default, Cursors, Measure, Roll, History, Display/Persist, Clear Sweep, Zoom and Print Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time segment to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurement function for 38 parameters, supports Statistics, Zoom measurement, Gating measurement, Math measurement, History measurement and Ref measurement 1 Mpoints FFT True measurement and math of all sampled data points (to 14M) Math functions (FFT, addition, subtraction, multiplication, division, integration, differential, square root) Preset key can be customized for user settings or factory “defaults” Security Erase mode High Speed hardware based Pass/Fail function Large 7 inch TFT-LCD display with 800 * 480 resolution Multiple interface types: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass/Fail, Trigger Out Supports SCPI remote control commands Supports Multi-language display and embedded online help Each Unit Includes USB Cable -1 Quick Start -1 Passive Probe -2 Certification -1 Power Cord -1 CD (Included User Manual and EasyScopeX software)-1

Product Highlights

The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar products in the industry. It comes with a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/ sec (sequence mode). The SDS1000X-E also employs a 256-level intensity grading display function and a color temperature display mode not found in other models in this class. Siglent’s latest oscilloscopes offering supports multiple powerful triggering modes including serial bus triggering. Decoding is standard configuration including IIC,SPI,UART,CAN,LIN. History waveform recording and sequential triggering enable extended waveform recording and analysis. Another powerful addition is the new 1 million points FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance of Siglent’s new SDS1000X-E cannot be matched anywhere else in this price class.

  • 200 MHz bandwidth model
  • Real-time sampling rate up to 1 GSa/s
  • The newest generation of SPO technology
    • Waveform capture rate up to 100,000 wfm/s (normal mode), and 400,000 wfm/s (sequence mode)
    • Supports 256-level intensity grading and color display modes
    • Record length up to 14 Mpts
    • Digital trigger system
  • Intelligent triggers: Edge, Slope, Pulse Width, Window, Runt, Interval, Time out (Dropout), Pattern
  • Serial bus triggering and decoding (Standard), supports IIC, SPI, UART, RS232, CAN, and LIN
  • Video trigger, supports HDTV
  • Low noise, supports 500 μV / div to 10 V / div voltage scales
  • 10 types of one-button shortcuts, supports Auto Setup, Default, Cursors, Measure, Roll, History, Display/Persist, Clear Sweep, Zoom and Print
  • Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time segment to capture the qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 80,000 frames
  • Automatic measurement function for 38 parameters, supports Statistics, Zoom measurement, Gating measurement, Math measurement, History measurement and Ref measurement
  • 1 Mpoints FFT
  • True measurement and math of all sampled data points (to 14M)
  • Math functions (FFT, addition, subtraction, multiplication, division, integration, differential, square root)
  • Preset key can be customized for user settings or factory “defaults”
  • Security Erase mode
  • High Speed hardware based Pass/Fail function
  • Large 7 inch TFT-LCD display with 800 * 480 resolution
  • Multiple interface types: USB Host, USB Device (USBTMC), LAN (VXI-11), Pass/Fail, Trigger Out
  • Supports SCPI remote control commands
  • Supports Multi-language display and embedded online help

Each Unit Includes

  • USB Cable -1
  • Quick Start -1
  • Passive Probe -2
  • Certification -1
  • Power Cord -1
  • CD (Included User Manual and EasyScopeX software)-1
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1202X-E SDS1202X-E
Product Name Super Phosphor Oscilloscopes Super Phosphor Oscilloscope 200MHz,1 GSa/s,14 Mpts
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
HD Digital Storage Oscilloscope - SDS1202X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Low Profile Digital Storage Oscilloscope - SDS6104L - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
HD Digital Storage Oscilloscope - SDS822X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details