Uni-Trend US MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope MSO2204X

Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 200MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.
Request a Quote Datasheet
Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 200MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Bellingham, WA, United States
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope
MSO2204X
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope MSO2204X
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 200MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.

FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 200MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO2204X
Product Name MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details