PCE Instruments / PCE Americas Inc. Digital Multimeter PCE-123

Description
Digital multimeter Indicates the nominal value for simulations and measurement of input electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units en the MSR technique with which it can test and calibrate almost any unit parameter and measuring instrument. The nominal value indicator provides an electrical output signal (mA, mV, V and frequency in Hz as well as temperature in °C or °F). The digital multimeter other automatic graduated functions, and selection of output signal jumps by percentage (0 to 100%) via the up/down keys and direct display of the output value. The device is easy to use and is operated via the keypad. THis device is attractive due to its high level of accuracy and its universal range of applications which no electrician or MSR department should go without, as well as within the industrial sector. This device we have on offer is a high quality alternative to those which are normally found on the market.
Request a Quote Datasheet
Description
Digital multimeter Indicates the nominal value for simulations and measurement of input electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units en the MSR technique with which it can test and calibrate almost any unit parameter and measuring instrument. The nominal value indicator provides an electrical output signal (mA, mV, V and frequency in Hz as well as temperature in °C or °F). The digital multimeter other automatic graduated functions, and selection of output signal jumps by percentage (0 to 100%) via the up/down keys and direct display of the output value. The device is easy to use and is operated via the keypad. THis device is attractive due to its high level of accuracy and its universal range of applications which no electrician or MSR department should go without, as well as within the industrial sector. This device we have on offer is a high quality alternative to those which are normally found on the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Digital Multimeter
PCE-123
Digital Multimeter PCE-123
Digital multimeter Indicates the nominal value for simulations and measurement of input electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units en the MSR technique with which it can test and calibrate almost any unit parameter and measuring instrument. The nominal value indicator provides an electrical output signal (mA, mV, V and frequency in Hz as well as temperature in °C or °F). The digital multimeter other automatic graduated functions, and selection of output signal jumps by percentage (0 to 100%) via the up/down keys and direct display of the output value. The device is easy to use and is operated via the keypad. THis device is attractive due to its high level of accuracy and its universal range of applications which no electrician or MSR department should go without, as well as within the industrial sector. This device we have on offer is a high quality alternative to those which are normally found on the market.

Digital multimeter Indicates the nominal value for simulations and measurement of input
electrical signals such as frequency and temperature
The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units en the MSR technique with which it can test and calibrate almost any unit parameter and measuring instrument. The nominal value indicator provides an electrical output signal (mA, mV, V and frequency in Hz as well as temperature in °C or °F). The digital multimeter other automatic graduated functions, and selection of output signal jumps by percentage (0 to 100%) via the up/down keys and direct display of the output value. The device is easy to use and is operated via the keypad. THis device is attractive due to its high level of accuracy and its universal range of applications which no electrician or MSR department should go without, as well as within the industrial sector.
This device we have on offer is a high quality alternative to those which are normally found on the market.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Multimeters
Product Number PCE-123
Product Name Digital Multimeter
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
Special Measurement Types Temp - T/C
Options & Features Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details