TRACO Power North America, Inc. DC DC Converters TSR 2-0515

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 3V - 5.5V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR2-0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR2-0515-ND
DC DC Converters TSR2-0515-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 3V - 5.5V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 3V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power - 85Y2509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power
85Y2509
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power 85Y2509
DC-DC CONVERTER, 1.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3V RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR2-0515-ND 85Y2509
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psbe-10060-1000-4u-27466 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
AC DC Converters - QPD-35-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
2 suppliers
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details