Triad Magnetics AC DC Desktop, Wall Power Adapters WDU24-1200

Description
24V 29W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24V 29W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2315-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2315-ND
AC DC Desktop, Wall Power Adapters 237-2315-ND
24V 29W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 29W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 1.2A; Power Supply Approvals Triad Magnetics - 78M6620 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1.2A; Power Supply Approvals Triad Magnetics
78M6620
Adaptor, Ac-Dc, 24V, 1.2A; Power Supply Approvals Triad Magnetics 78M6620
ADAPTOR, AC-DC, 24V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:28.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:28.8W; Output Voltage - Output 1:24V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Adapter, wall plug-in, output 24VDC,1.20A - 70218033 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 24VDC,1.20A
70218033
AC Adapter, wall plug-in, output 24VDC,1.20A 70218033
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2315-ND 78M6620 70218033
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 1.2A; Power Supply Approvals Triad Magnetics AC Adapter, wall plug-in, output 24VDC,1.20A
Type 1 DC Power Supply AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1462-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details