AMETEK Programmable Power DC Power Supply DCS20-50E

Description
The DCS20-50E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-50A Power: 1kW Single-phase 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-50E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-50E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet
Description
The DCS20-50E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-50A Power: 1kW Single-phase 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-50E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-50E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS20-50E - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS20-50E
DC Power Supply DCS20-50E
The DCS20-50E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-50A Power: 1kW Single-phase 200-250 VAC/100-132 VAC 47-63 Hz High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Isolated analog control and monitoring (optional) The Sorensen DCS20-50E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use. The Sorensen DCS20-50E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

The DCS20-50E is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-50A
  • Power: 1kW
  • Single-phase
  • 200-250 VAC/100-132 VAC
  • 47-63 Hz
  • High power density/low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Isolated analog control and monitoring (optional)

The Sorensen DCS20-50E utilizes switchmode technology to achieve high power density in a low profile chassis. The design platform provides a highly reliable power supply for years of constant use.

The Sorensen DCS20-50E is ideally suited for a wide range of applications requiring DC power in a small form factor. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and laboratory R&D use.

Supplier's Site Datasheet
Power Supply - 44696 - Radwell International
Willingboro, NJ, United States
Power Supply
44696
Power Supply 44696
DISCONTINUED BY MANUFACTURER, DC POWER SUPPLY, 1000 WATT, 0-20 VDC OUTPUT, 0-50 AMP, SINGLE-PHASE, 115/230 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC POWER SUPPLY, 1000 WATT, 0-20 VDC OUTPUT, 0-50 AMP, SINGLE-PHASE, 115/230 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
SORENSEN Power Supplies DCS20-50E

SORENSEN Power Supplies DCS20-50E

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCS20-50E 44696
Product Name DC Power Supply Power Supply Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details