TRACO Power North America, Inc. DC DC Converters TRI 6-1213

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI6-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI6-1213-ND
DC DC Converters TRI6-1213-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power - 32AH8211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
32AH8211
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power 32AH8211
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI6-1213-ND 32AH8211
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details