Triad Magnetics 3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply AEU65-033

Description
The AEU65-033 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet
Description
The AEU65-033 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-033 - Triad Magnetics
Perris, California, United States
3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply
AEU65-033
3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply AEU65-033
The AEU65-033 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

The AEU65-033 is a single output power supply. This power supply is designed for a wide variety applications where high reliability is desired, including applications for the industrial and telecommunications markets. Excellent performance specifications are provided, together with compliance to European EMC (EN55022, Class B and EN61000-3-2), and Low Voltage directive.

Supplier's Site
AC DC Converters - 237-1579-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1579-ND
AC DC Converters 237-1579-ND
Enclosed AC DC Converters 1 Output 3.3V 10A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 10A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 33W, 10A; Power Supply Approvals Triad Magnetics - 20X5433 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 33W, 10A; Power Supply Approvals Triad Magnetics
20X5433
Ac-Dc Converter, Enclosed, 1 O/p, 33W, 10A; Power Supply Approvals Triad Magnetics 20X5433
AC-DC CONVERTER, ENCLOSED, 1 O/P, 33W, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:33W; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 33W, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:33W; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEU65-033 237-1579-ND 20X5433
Product Name 3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 33W, 10A; Power Supply Approvals Triad Magnetics
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1) RoHS Compliant
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.0 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2333-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 237-2210-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1387-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP40-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers