AMETEK Programmable Power DC Power Supply DCR55-180T

Description
The DCR55-180T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-180A Power: 10000W 480 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-180T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet
Description
The DCR55-180T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-180A Power: 10000W 480 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-180T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR55-180T
The DCR55-180T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-180A Power: 10000W 480 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-180T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

The DCR55-180T is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-55V
  • Current: 0-180A
  • Power: 10000W
  • 480 VAC, 60 Hz, 3 phase input
  • 0.1% line and load regulation (typical)
  • 40 ms transient response-50% change (typical)
  • 20mV RMS Ripple
  • Automatic V/I crossover with indicators
  • Remote control functions: V/I, OVP shutdown; external meter/indicator drive
  • No programming resistors in contact with output, avoids hi-voltage problems with programming components
  • EMI protection on AC line
  • OVP Shutdown standard
  • Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense
  • IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP

The Sorensen DCR55-180T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR55-180T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details