TRACO Power North America, Inc. DC DC Converters TMR 9-1219

Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR9-1219-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR9-1219-ND
DC DC Converters TMR9-1219-ND
Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power - 45Y3064 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power
45Y3064
Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power 45Y3064
DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR9-1219-ND 45Y3064
Product Name DC DC Converters Dc-Dc Converter, 9V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details