TRACO Power North America, Inc. DC DC Converters THM 15-2422

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1638-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1638-ND
DC DC Converters 1951-1638-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 15W; No. Of Outputs Traco Power - 82AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 15W; No. Of Outputs Traco Power
82AC3330
Dc-Dc Converter, Medical, 2 O/p, 15W; No. Of Outputs Traco Power 82AC3330
DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-15V; Output Current - Output 2:625mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-15V; Output Current - Output 2:625mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1638-ND 82AC3330
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 15W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1217055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details