Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-1000-13

Description
18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2246-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2246-ND
AC DC Desktop, Wall Power Adapters 237-2246-ND
18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 1A; Power Supply Approvals Triad Magnetics - 05AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 1A; Power Supply Approvals Triad Magnetics
05AC7713
Wall Mount Adaptor, Ac-Dc, 18V, 1A; Power Supply Approvals Triad Magnetics 05AC7713
WALL MOUNT ADAPTOR, AC-DC, 18V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:18V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:18V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2246-ND 05AC7713
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 1A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power supply - 787-2744 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-510-3u-27493 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details