Isolated Module DC DC Converter 1 Output 3.3V 1.45A 9V - 36V Input
DC-DC CONVERTER, 3.3V, 1.45A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THL6-2410WISM-ND | 44AC3339 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 1.45A; No. Of Outputs Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 1.45 amps | 1.45 amps |
| DC Input Voltage | 9.0 to 36.0 volts |