The HP2.5ZIP025 is a zero crossing reversible high voltage power supply in the HPZ series, providing ±2.5 kV output with 400 μA current capability. It features ultra-low temperature coefficient (<25 ppm/°C), fast slew and settling times of 40 ms, and clean operation through zero voltage. The unit has a differential control input, 4-quadrant sourcing/sinking capability, and is flashover and short circuit protected. It is housed in a 159 × 184.5 × 47 mm enclosure, weighs 2.3 kg, and is mounted using four M3 blind fasteners. Power is supplied via +24 V dc, with control and monitor signals through a 20-way IDC header. The device meets overvoltage Category I per IEC60364-4-443 and is rated for operation from +10°C to +50°C at up to 80% RH non-condensing. UL recognized.
Zero crossing reversible modules providing up to ±10kV high voltage, ideal for bipolar lens supplies, mass spectrometers, and high voltage amplifiers. They offer fast reversing, high stability, and are flashover and short circuit protected.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HP2.5ZIP025 |
| Product Name | HPZ-Series |
| Applications | Analytical |
| DC Output Voltage | 2500.0 volts |
| DC Output Current | 4.00E-4 to 1.00E-3 amps |