TRACO Power North America, Inc. DC DC Converters TEQ 40-2412WIR

Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1134-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1134-ND
DC DC Converters 1951-1134-ND
Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Enclosed DC DC Converter 1 Output 12V 3.33A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power - 44AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
44AC3170
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power 44AC3170
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1134-ND 44AC3170
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 9.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 500A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers