Altech Corp. 120 W Single Phase Single Output Low Profile Power Supplies PS-12012

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 W Single Phase Single Output Low Profile Power Supplies - PS-12012 - Altech Corp.
Flemington, NJ, USA
120 W Single Phase Single Output Low Profile Power Supplies
PS-12012
120 W Single Phase Single Output Low Profile Power Supplies PS-12012
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
Power Supply - 11712666 - Radwell International
Willingboro, NJ, United States
Power Supply
11712666
Power Supply 11712666
POWER SUPPLY, INPUT: 100-120 VAC 3.3 AMP / 200-240 VAC 2 AMP, 50/60 HZ, OUTPUT: 12 VDC 10 AMP. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, INPUT: 100-120 VAC 3.3 AMP / 200-240 VAC 2 AMP, 50/60 HZ, OUTPUT: 12 VDC 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, DIN Rail Mount; 12 V; 0 to 10 A; 47 to 63 Hz; 65.5 mm; 100 mm - 70075520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount; 12 V; 0 to 10 A; 47 to 63 Hz; 65.5 mm; 100 mm
70075520
Power Supply, DIN Rail Mount; 12 V; 0 to 10 A; 47 to 63 Hz; 65.5 mm; 100 mm 70075520
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number PS-12012 11712666 70075520
Product Name 120 W Single Phase Single Output Low Profile Power Supplies Power Supply Power Supply, DIN Rail Mount; 12 V; 0 to 10 A; 47 to 63 Hz; 65.5 mm; 100 mm
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -10 to 60 C (14 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - PSC-48148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - 1920-1135-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
3 suppliers
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details