TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-5KV-POS

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply designed for OEM applications, providing 500W continuous DC output power at selectable output voltages up to 40kV. The 5kV variant features an air-insulated output with an RG58/U coaxial cable and MHV connector, a compact air-cooled enclosure measuring 146mm W x 141mm H x 361mm D, and weighs 8 lbs (3.6 kg) without Active PFC. It supports 110VAC or 230VAC input, has a pulse-to-pulse repeatability of ±0.2% up to 300Hz, operates from -20°C to +45°C, and is certified to UL60601-1. Remote control is via a 15-pin D-sub connector with analog programming, enable, and fault signals. All models include protection against arcs, overloads, overvoltage, and overtemperature.

Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply designed for OEM applications, providing 500W continuous DC output power at selectable output voltages up to 40kV. The 5kV variant features an air-insulated output with an RG58/U coaxial cable and MHV connector, a compact air-cooled enclosure measuring 146mm W x 141mm H x 361mm D, and weighs 8 lbs (3.6 kg) without Active PFC. It supports 110VAC or 230VAC input, has a pulse-to-pulse repeatability of ±0.2% up to 300Hz, operates from -20°C to +45°C, and is certified to UL60601-1. Remote control is via a 15-pin D-sub connector with analog programming, enable, and fault signals. All models include protection against arcs, overloads, overvoltage, and overtemperature.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-5KV-POS - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-5KV-POS
High Voltage Power Supplies 500A-5KV-POS
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-5KV-POS
Product Name High Voltage Power Supplies
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details