TRACO Power North America, Inc. DC DC Converters TEL 12-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEL12-4812WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEL12-4812WI-ND
DC DC Converters 1951-TEL12-4812WI-ND
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power - 01AJ9615 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power
01AJ9615
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power 01AJ9615
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power - 30AJ8280 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power
30AJ8280
Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power 30AJ8280
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEL12-4812WI-ND 01AJ9615 30AJ8280
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details