Triad Magnetics AC DC Desktop, Wall Power Adapters WSU090-0800-13

Description
9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2260-ND
AC DC Desktop, Wall Power Adapters 237-2260-ND
9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 9V, 0.8A; Power Supply Approvals Triad Magnetics - 05AC7671 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 9V, 0.8A; Power Supply Approvals Triad Magnetics
05AC7671
Wall Mount Adaptor, Ac-Dc, 9V, 0.8A; Power Supply Approvals Triad Magnetics 05AC7671
WALL MOUNT ADAPTOR, AC-DC, 9V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:9V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 9V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:9V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2260-ND 05AC7671
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 9V, 0.8A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2246-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details