TRACO Power North America, Inc. DC DC Converters TEC 3-2413

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part number 85AC3198, is designed to provide a regulated output of 15V at a maximum current of 200mA. It operates within a wide input voltage range of 4.5 to 13.2 VDC and features a compact SIP-8 package. The converter offers an isolation voltage of 1600 VDC, ensuring safety and reliability in various applications. It is equipped with short circuit protection and supports a remote On/Off function. The operating temperature range is from -40°C to +90°C, making it suitable for demanding environments. The product is compliant with safety standards IEC/EN/UL 62368-1 and UL 60950-1, and it comes with a 3-year warranty. This converter is a viable option for engineers seeking a reliable power supply solution for their projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Traco Power, part number 85AC3198, is designed to provide a regulated output of 15V at a maximum current of 200mA. It operates within a wide input voltage range of 4.5 to 13.2 VDC and features a compact SIP-8 package. The converter offers an isolation voltage of 1600 VDC, ensuring safety and reliability in various applications. It is equipped with short circuit protection and supports a remote On/Off function. The operating temperature range is from -40°C to +90°C, making it suitable for demanding environments. The product is compliant with safety standards IEC/EN/UL 62368-1 and UL 60950-1, and it comes with a 3-year warranty. This converter is a viable option for engineers seeking a reliable power supply solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1477-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1477-ND
DC DC Converters 1951-1477-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power - 85AC3198 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
85AC3198
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power 85AC3198
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1477-ND 85AC3198
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details