TRACO Power North America, Inc. DC DC Converters TDL 3-0512

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL3-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL3-0512-ND
DC DC Converters TDL3-0512-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power - 85Y2359 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
85Y2359
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power 85Y2359
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL3-0512-ND 85Y2359
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details