Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-0620-R

Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1430-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1430-ND
AC DC Desktop, Wall Power Adapters 237-1430-ND
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics - 83T4347 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics
83T4347
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics 83T4347
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.37W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.37W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1430-ND 83T4347
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details