TR Fastenings Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRMSPS-14-01

Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1498
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1498
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:6.9mm; Product Range:TRMSPS Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1498
Product Name Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 1613676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details