RS Components, Ltd. PCB Spacers 1613591

Description
Female PCB spacer,M3, 8mm length,plastic
Request a Quote
Description
Female PCB spacer,M3, 8mm length,plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1613591 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1613591
PCB Spacers 1613591
Female PCB spacer,M3, 8mm length,plastic

Female PCB spacer,M3, 8mm length,plastic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1613591
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Standoffs - 2809124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details