TR Fastenings Pcb Mounting Spacer, Nylon 6.6, 5.6Mm; Pcb Support Type Tr Fastenings TRMB-5-187

Description
PCB MOUNTING SPACER, NYLON 6.6, 5.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.6mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB MOUNTING SPACER, NYLON 6.6, 5.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.6mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Mounting Spacer, part number 10AH1466, is made from Nylon 6.6, a durable and lightweight material suitable for various electronic applications. It features a height of 5.6 mm and an external width of 7.9 mm, making it a compact option for PCB support. This spacer is designed for lock-in support, ensuring secure mounting of printed circuit boards. The product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC) as of January 15, 2019. This makes it a reliable choice for engineers looking for compliant and effective PCB mounting solutions.

Datasheet Summary
Powered by GS/AI

The PCB Mounting Spacer, part number 10AH1466, is made from Nylon 6.6, a durable and lightweight material suitable for various electronic applications. It features a height of 5.6 mm and an external width of 7.9 mm, making it a compact option for PCB support. This spacer is designed for lock-in support, ensuring secure mounting of printed circuit boards. The product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC) as of January 15, 2019. This makes it a reliable choice for engineers looking for compliant and effective PCB mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 5.6Mm; Pcb Support Type Tr Fastenings - 10AH1466 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 5.6Mm; Pcb Support Type Tr Fastenings
10AH1466
Pcb Mounting Spacer, Nylon 6.6, 5.6Mm; Pcb Support Type Tr Fastenings 10AH1466
PCB MOUNTING SPACER, NYLON 6.6, 5.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.6mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 5.6MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.6mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1466
Product Name Pcb Mounting Spacer, Nylon 6.6, 5.6Mm; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details