RS Components, Ltd. PCB Supports 2809168

Description
NYLON SPACER FOR PCB 4.8MM LENGHTH
Request a Quote
Description
NYLON SPACER FOR PCB 4.8MM LENGHTH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 2809168 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
2809168
PCB Supports 2809168
NYLON SPACER FOR PCB 4.8MM LENGHTH

NYLON SPACER FOR PCB 4.8MM LENGHTH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2809168
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standoffs - 2240479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Standoffs - 2240398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details