TR Fastenings Pcb Mini Support Post, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings TRDLMSPM-10-01

Description
PCB MINI SUPPORT POST, 15.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 15.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4059 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4059
Pcb Mini Support Post, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4059
PCB MINI SUPPORT POST, 15.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 15.9MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4059
Product Name Pcb Mini Support Post, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details