TR Fastenings Pcb Support, Dual Lock, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBS-8-01

Description
PCB SUPPORT, DUAL LOCK, 12.7MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SUPPORT, DUAL LOCK, 12.7MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Dual Lock, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4047 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Dual Lock, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4047
Pcb Support, Dual Lock, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4047
PCB SUPPORT, DUAL LOCK, 12.7MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SUPPORT, DUAL LOCK, 12.7MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4047
Product Name Pcb Support, Dual Lock, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83224A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details