SPIROL Metal Spacers Series SP100

Description
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.
Request a Quote Datasheet
Description
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Spacers - Series SP100 - SPIROL
Danielson, CT, USA
Metal Spacers
Series SP100
Metal Spacers Series SP100
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.

Supplier's Site Datasheet
Metal Spacers - Standard Wall - Inch - Series SP100 - SPIROL
Danielson, CT, USA
Metal Spacers - Standard Wall - Inch
Series SP100
Metal Spacers - Standard Wall - Inch Series SP100
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Supplier's Site Datasheet
Metal Spacers - Standard Wall - Metric - Series SP100 - SPIROL
Danielson, CT, USA
Metal Spacers - Standard Wall - Metric
Series SP100
Metal Spacers - Standard Wall - Metric Series SP100
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Supplier's Site Datasheet

Technical Specifications

  SPIROL SPIROL SPIROL
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number Series SP100 Series SP100 Series SP100
Product Name Metal Spacers Metal Spacers - Standard Wall - Inch Metal Spacers - Standard Wall - Metric
Type & Shape Spacer Spacer Spacer
Material Metal; Aluminum; Steel; StainlessSteel Metal; Aluminum; Steel; StainlessSteel Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm) 0.1600 to 1.25 inch (4.06 to 31.75 mm) 0.1661 to 0.9724 inch (4.22 to 24.7 mm)
Body Length 0.1870 to 6 inch (4.75 to 152 mm) 0.1870 to 6 inch (4.75 to 152 mm) 0.1575 to 3.94 inch (4 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details