TR Fastenings Screw Socket, Cap, S/s, A2, M6X60, Pk50; Thread Size Imperial Tr Fastenings M660 SOA2CSS50

Description
SCREW SOCKET, CAP, S/S, A2, M6X60, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:60mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, A2, M6X60, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:60mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, A2, M6X60, Pk50; Thread Size Imperial Tr Fastenings - 53M9334 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, A2, M6X60, Pk50; Thread Size Imperial Tr Fastenings
53M9334
Screw Socket, Cap, S/s, A2, M6X60, Pk50; Thread Size Imperial Tr Fastenings 53M9334
SCREW SOCKET, CAP, S/S, A2, M6X60, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:60mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, A2, M6X60, PK50; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:60mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M9334
Product Name Screw Socket, Cap, S/s, A2, M6X60, Pk50; Thread Size Imperial Tr Fastenings
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers