TR Electronic Stainless Steel Linear Sensor - LA 46K

Description
The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.
Description
The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.

Suppliers

Company
Product
Description
Supplier Links
The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.

The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the sensor makes the complete integration into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.

Supplier's Site

Technical Specifications

  TR Electronic
Product Category Linear Position Sensors
Product Number Stainless Steel Linear Sensor - LA 46K
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems - 17X8716 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details