Allegro MicroSystems Inc. Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems ACS714ELCTR-30A-T

Description
CURRENT SENSOR, 80KHZ, SOIC-8, FULL REEL; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 80KHZ, SOIC-8, FULL REEL; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems - 17X8716 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems
17X8716
Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems 17X8716
CURRENT SENSOR, 80KHZ, SOIC-8, FULL REEL; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

CURRENT SENSOR, 80KHZ, SOIC-8, FULL REEL; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, Linear, Soic-8; Hall Effect Type Allegro Microsystems - 49AC3087 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Soic-8; Hall Effect Type Allegro Microsystems
49AC3087
Hall Effect Sensor, Linear, Soic-8; Hall Effect Type Allegro Microsystems 49AC3087
HALL EFFECT SENSOR, LINEAR, SOIC-8; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SOIC-8; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 17X8716
Product Name Current Sensor, 80Khz, Soic-8, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 39.37 inch (30 to 1000 mm)
Linearity 0.0400 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details