STEGO Electronic Adjustable Thermostat ETR 011 01131.0-00

Description
SPDT / Change-over Specifications Voltage 230 VAC Scale / Range -20 to 60 ºC Contact Type SPDT / Change-over Max. Inrush Current AC 16 A for 10 sec. Agency Approvals1 CSA-US, VDE Technical Data Switching Difference 7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC) Sensor Element NTC Reaction Time approx. 5 sec Service Life > 50,000 cycles Max. Switching Capacity (Relay Output) 8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC Connection 5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm 2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2) Housing Plastic, UL 94V-0, light gray Mounting Clip for 35 mm DIN rail (EN 60 715) Mounting Position Vertical Operating Temperature -22 to 140 ºF (-30 to 60 ºC) Storage Temperature -40 to 185 ºF (-40 to 85 ºC) Dimensions 2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm) Weight Approx. 2.5 oz (70 g) Protection Type IP20
Request a Quote Datasheet
Description
SPDT / Change-over Specifications Voltage 230 VAC Scale / Range -20 to 60 ºC Contact Type SPDT / Change-over Max. Inrush Current AC 16 A for 10 sec. Agency Approvals1 CSA-US, VDE Technical Data Switching Difference 7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC) Sensor Element NTC Reaction Time approx. 5 sec Service Life > 50,000 cycles Max. Switching Capacity (Relay Output) 8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC Connection 5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm 2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2) Housing Plastic, UL 94V-0, light gray Mounting Clip for 35 mm DIN rail (EN 60 715) Mounting Position Vertical Operating Temperature -22 to 140 ºF (-30 to 60 ºC) Storage Temperature -40 to 185 ºF (-40 to 85 ºC) Dimensions 2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm) Weight Approx. 2.5 oz (70 g) Protection Type IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Adjustable Thermostat ETR 011 - 01131.0-00 - STEGO
Kennesaw, GA, United States
Electronic Adjustable Thermostat ETR 011
01131.0-00
Electronic Adjustable Thermostat ETR 011 01131.0-00
SPDT / Change-over Specifications Voltage 230 VAC Scale / Range -20 to 60 ºC Contact Type SPDT / Change-over Max. Inrush Current AC 16 A for 10 sec. Agency Approvals1 CSA-US, VDE Technical Data Switching Difference 7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance at 68 ºF (20 ºC) Sensor Element NTC Reaction Time approx. 5 sec Service Life > 50,000 cycles Max. Switching Capacity (Relay Output) 8 A resistive / 1.6 A inductive at 120 VAC 8 A resistive / 1.6 A inductive at 240 VAC 4 A at 24 VDC Connection 5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm 2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2) Housing Plastic, UL 94V-0, light gray Mounting Clip for 35 mm DIN rail (EN 60 715) Mounting Position Vertical Operating Temperature -22 to 140 ºF (-30 to 60 ºC) Storage Temperature -40 to 185 ºF (-40 to 85 ºC) Dimensions 2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm) Weight Approx. 2.5 oz (70 g) Protection Type IP20

SPDT / Change-over

Specifications

Voltage

230 VAC

Scale / Range

-20 to 60 ºC

Contact Type

SPDT / Change-over

Max. Inrush Current

AC 16 A for 10 sec.

Agency Approvals1

CSA-US, VDE

Technical Data

Switching Difference

7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance
at 68 ºF (20 ºC)

Sensor Element

NTC

Reaction Time

approx. 5 sec

Service Life

> 50,000 cycles

Max. Switching Capacity (Relay Output)

8 A resistive / 1.6 A inductive at 120 VAC
8 A resistive / 1.6 A inductive at 240 VAC
4 A at 24 VDC

Connection

5-pole terminal, clamping torque 0.5Nm max.: solid wire - AWG 14 max. (2.5mm

2) stranded wire (with wire end ferrule) - AWG 16 max. (1.5mm2)

Housing

Plastic, UL 94V-0, light gray

Mounting

Clip for 35 mm DIN rail (EN 60 715)

Mounting Position

Vertical

Operating Temperature

-22 to 140 ºF (-30 to 60 ºC)

Storage Temperature

-40 to 185 ºF (-40 to 85 ºC)

Dimensions

2.54 x 1.65 x 1.5 inches (64.5 x 42 x 38 mm)

Weight

Approx. 2.5 oz (70 g)

Protection Type

IP20
Supplier's Site Datasheet
Thermostat - 38985563 - Radwell International
Willingboro, NJ, United States
Thermostat
38985563
Thermostat 38985563
ELECTRONIC THERMOSTAT, ETR 011, W/ LED, AC 230 V, -20 TO 60 °C, 8 (1.6) A. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC THERMOSTAT, ETR 011, W/ LED, AC 230 V, -20 TO 60 °C, 8 (1.6) A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  STEGO Radwell International
Product Category Thermostats Thermostats
Product Number 01131.0-00 38985563
Product Name Electronic Adjustable Thermostat ETR 011 Thermostat
Thermostat Type Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 15 to 95 F (-9.44 to 35 C)
Voltage 120 to 240 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Thermostat - 49043386 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details