STEGO Dual Adjustable Thermostat ZR 011 01172.0-00

Description
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20
Request a Quote
Description
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual Adjustable Thermostat ZR 011 (part number 01172.0-00) from STEGO features two thermostats in a single casing, allowing for independent control of heating and cooling systems. The normally closed (NC) thermostat regulates heaters by opening the contact when the temperature rises, while the normally open (NO) thermostat controls filter fans and heat exchangers by closing the contact upon temperature increase. This model has a switch temperature difference of 7 K with a tolerance of ±4 K, and utilizes a thermostatic bimetal sensor element. It offers a high switching capacity of AC 250 V, 10 (2) A and AC 120 V, 15 (2) A, with a maximum inrush current of 16 A for 10 seconds. The thermostat is designed for easy installation on a 35 mm DIN rail and has a compact size of 67 x 50 x 46 mm, weighing approximately 90 g. The operating temperature range is -45 to +80 °C, and it is rated for a maximum humidity of 90% RH (non-condensing). The product is housed in a light grey plastic casing compliant with UL94 V-0 and has an IP20 protection rating. It is approved by VDE, UL, CSA, EAC, and CQC, making it suitable for various applications requiring reliable temperature control.

Datasheet Summary
Powered by GS/AI

The Dual Adjustable Thermostat ZR 011 (part number 01172.0-00) from STEGO features two thermostats in a single casing, allowing for independent control of heating and cooling systems. The normally closed (NC) thermostat regulates heaters by opening the contact when the temperature rises, while the normally open (NO) thermostat controls filter fans and heat exchangers by closing the contact upon temperature increase. This model has a switch temperature difference of 7 K with a tolerance of ±4 K, and utilizes a thermostatic bimetal sensor element. It offers a high switching capacity of AC 250 V, 10 (2) A and AC 120 V, 15 (2) A, with a maximum inrush current of 16 A for 10 seconds. The thermostat is designed for easy installation on a 35 mm DIN rail and has a compact size of 67 x 50 x 46 mm, weighing approximately 90 g. The operating temperature range is -45 to +80 °C, and it is rated for a maximum humidity of 90% RH (non-condensing). The product is housed in a light grey plastic casing compliant with UL94 V-0 and has an IP20 protection rating. It is approved by VDE, UL, CSA, EAC, and CQC, making it suitable for various applications requiring reliable temperature control.

Suppliers

Company
Product
Description
Supplier Links
Dual Adjustable Thermostat ZR 011 - 01172.0-00 - STEGO
Kennesaw, GA, United States
Dual Adjustable Thermostat ZR 011
01172.0-00
Dual Adjustable Thermostat ZR 011 01172.0-00
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO (normally open): Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Specifications Setting Range - NC 32 to 140 ºF Setting Range - NO 32 to 140 ºF Agency Approvals UL, CSA, VDE Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) 12.6 ºF ± 7 ºF Maximum Tolerance ± 7.2 ºF Switching Capacity (Max. Load) NC: 10 A resistive/2 A inductive at 250 VAC NO: 5 A resistive/2 A inductive at 250 VAC DC 30W Minimum Load 20 mA (all voltages) EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm) Housing Plastic, UL 94V-0, light gray Weight 3.2 oz (90 g) Protection Type IP20

The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment.

Thermostat NC (normally closed):
Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial.

Thermostat NO (normally open):
Thermostat closes at temperature rise - for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.

Specifications

Setting Range - NC

32 to 140 ºF

Setting Range - NO

32 to 140 ºF

Agency Approvals

UL, CSA, VDE

Technical Data

Sensor Element

Thermostatic bi-metal

Switching Difference (Hysteresis)

12.6 ºF ± 7 ºF

Maximum Tolerance

± 7.2 ºF

Switching Capacity (Max. Load)

NC: 10 A resistive/2 A inductive at 250 VAC
NO: 5 A resistive/2 A inductive at 250 VAC
DC 30W

Minimum Load

20 mA (all voltages)

EMI/EMC Compliance

EN 55014-1-2, EN 61000-3-2, EN 61000-3-3

Connection

4-pole terminal for AWG 14 max. (2.5 mm²)

Mounting

Clip for 35 mm DIN rail (EN 60 715)

Dimensions (H x W x D)

2.6 x 2.0 x 1.8 inches (67 x 50 x 46 mm)

Housing

Plastic, UL 94V-0, light gray

Weight

3.2 oz (90 g)

Protection Type

IP20
Supplier's Site Datasheet
Thermostat - 19209998 - Radwell International
Willingboro, NJ, United States
Thermostat
19209998
Thermostat 19209998
THERMOSTAT, DUAL ADJUSTABLE, N.C. (OPEN ON RISE) 0 TO 60 DEG C, N.O. (CLOSE ON RISE) 0 TO 60 DEG C, 7K SWITCHING DIFFERENTIAL, 35MM DIN RAIL MOUNT, FOR ELECTRICAL ENCLOSURE CLIMATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, DUAL ADJUSTABLE, N.C. (OPEN ON RISE) 0 TO 60 DEG C, N.O. (CLOSE ON RISE) 0 TO 60 DEG C, 7K SWITCHING DIFFERENTIAL, 35MM DIN RAIL MOUNT, FOR ELECTRICAL ENCLOSURE CLIMATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermostat -  - Radwell International
Willingboro, NJ, United States
Thermostat
Thermostat
STEGO Controls & Indicators 01172.0-00

STEGO Controls & Indicators 01172.0-00

Supplier's Site

Technical Specifications

  STEGO Radwell International Radwell International
Product Category Thermostats Thermostats Thermostats
Product Number 01172.0-00 19209998
Product Name Dual Adjustable Thermostat ZR 011 Thermostat Thermostat
Thermostat Type Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat ETR 011 - 01131.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range -4 to 140 F (-20 to 60 C)
Voltage 230 volts
View Details
2 suppliers
Thermostat - 43252496 - Radwell International
Specs
Thermostat Type Mechanical
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 0.0 to 60 F (-17.78 to 15.56 C)
Voltage 24 to 48 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details