TPI Corporation Wall Mount Convection Heater G8804125

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.513 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.513 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - G8804125 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
G8804125
Wall Mount Convection Heater G8804125
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.513 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 48 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.513 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 4266 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G8804125
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details