Gaumer Process Self-regulating Heating Cables GHK Series

Description
The GHK Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHK cables are rated for a maximum maintain temperature of 300°F (150°C) and intermittent exposure of 482°F (250°C), operating voltages 100 -120V or 200 - 277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of GHK heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHK heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.
Request a Quote Datasheet
Description
The GHK Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHK cables are rated for a maximum maintain temperature of 300°F (150°C) and intermittent exposure of 482°F (250°C), operating voltages 100 -120V or 200 - 277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of GHK heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHK heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-regulating Heating Cables - GHK Series - Gaumer Process
Houston, TX, United States
Self-regulating Heating Cables
GHK Series
Self-regulating Heating Cables GHK Series
The GHK Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHK cables are rated for a maximum maintain temperature of 300°F (150°C) and intermittent exposure of 482°F (250°C), operating voltages 100 -120V or 200 - 277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of GHK heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHK heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.

The GHK Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHK cables are rated for a maximum maintain temperature of 300°F (150°C) and intermittent exposure of 482°F (250°C), operating voltages 100 -120V or 200 - 277V and nominal power outputs 5, 10, 15, 20 W/ft. The outer jacket of GHK heating cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHK heat tracing system is suitable for ordinary, and Div. 2 Hazardous locations approved by FM for US and Canada and certified with ATEX and IECEx for the rest of the world.

Supplier's Site Datasheet

Technical Specifications

  Gaumer Process
Product Category Electric Heaters
Product Number GHK Series
Product Name Self-regulating Heating Cables
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details