TPI Corporation Fan Driven Unit Heater G1G5505T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 40 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 40 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - G1G5505T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
G1G5505T
Fan Driven Unit Heater G1G5505T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 40 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 12 INCH W X 19.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 277 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 18.1 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17100 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 20 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 40 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G1G5505T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details