Excelitas Technologies Corp. Infrared Booster IR booster

Description
The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The oven size can be adjusted to the product and the process. Numerical simulation in the design phase makes the heat process especially energy-efficient. To achieve a maximum product temperature of 900°C, a MAX oven needs less than ten minutes, and it can cool down in less than ten minutes as well. This enables rapid product changes. The MAX oven can be used for both batch and continuous operation. MAX oven - especially energy-efficient Tests show that in an oven with a heated length of 700 mm and a chamber cross-section of 150 x 150 mm the maximal emitter temperature is achieved within less than one minute. In continuous operation at 900°C holding temperature, the necessary holding power is just about 3 kW, due to the excellent energy efficiency. Your advantages High purity for sensitive products Thermal shock resistance for fast processes Best optical properties Excellent mechanical stability even at very high temperatures Very good processability for flexible oven dimensions Very good homogeneity of the temperature field due to diffuse reflection Application areas Saving energy in the reflow process Tempering glass ampoules and packaging glass Stoving of decorative paints on glass and ceramics Forming of metal sheets and metal bodies Coating of wires Heating of highly-reflecting metals Recrystallizing of metal wires Enameling
Request a Quote
Description
The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The oven size can be adjusted to the product and the process. Numerical simulation in the design phase makes the heat process especially energy-efficient. To achieve a maximum product temperature of 900°C, a MAX oven needs less than ten minutes, and it can cool down in less than ten minutes as well. This enables rapid product changes. The MAX oven can be used for both batch and continuous operation. MAX oven - especially energy-efficient Tests show that in an oven with a heated length of 700 mm and a chamber cross-section of 150 x 150 mm the maximal emitter temperature is achieved within less than one minute. In continuous operation at 900°C holding temperature, the necessary holding power is just about 3 kW, due to the excellent energy efficiency. Your advantages High purity for sensitive products Thermal shock resistance for fast processes Best optical properties Excellent mechanical stability even at very high temperatures Very good processability for flexible oven dimensions Very good homogeneity of the temperature field due to diffuse reflection Application areas Saving energy in the reflow process Tempering glass ampoules and packaging glass Stoving of decorative paints on glass and ceramics Forming of metal sheets and metal bodies Coating of wires Heating of highly-reflecting metals Recrystallizing of metal wires Enameling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Booster -  - Excelitas Technologies Corp.
Gaithersburg, MD, United States
Infrared Booster
Infrared Booster
The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The oven size can be adjusted to the product and the process. Numerical simulation in the design phase makes the heat process especially energy-efficient. To achieve a maximum product temperature of 900°C, a MAX oven needs less than ten minutes, and it can cool down in less than ten minutes as well. This enables rapid product changes. The MAX oven can be used for both batch and continuous operation. MAX oven - especially energy-efficient Tests show that in an oven with a heated length of 700 mm and a chamber cross-section of 150 x 150 mm the maximal emitter temperature is achieved within less than one minute. In continuous operation at 900°C holding temperature, the necessary holding power is just about 3 kW, due to the excellent energy efficiency. Your advantages High purity for sensitive products Thermal shock resistance for fast processes Best optical properties Excellent mechanical stability even at very high temperatures Very good processability for flexible oven dimensions Very good homogeneity of the temperature field due to diffuse reflection Application areas Saving energy in the reflow process Tempering glass ampoules and packaging glass Stoving of decorative paints on glass and ceramics Forming of metal sheets and metal bodies Coating of wires Heating of highly-reflecting metals Recrystallizing of metal wires Enameling

The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process.

From simulation to solution
The oven size can be adjusted to the product and the process. Numerical simulation in the design phase makes the heat process especially energy-efficient. To achieve a maximum product temperature of 900°C, a MAX oven needs less than ten minutes, and it can cool down in less than ten minutes as well. This enables rapid product changes. The MAX oven can be used for both batch and continuous operation.

MAX oven - especially energy-efficient
Tests show that in an oven with a heated length of 700 mm and a chamber cross-section of 150 x 150 mm the maximal emitter temperature is achieved within less than one minute. In continuous operation at 900°C holding temperature, the necessary holding power is just about 3 kW, due to the excellent energy efficiency.

Your advantages

  • High purity for sensitive products
  • Thermal shock resistance for fast processes
  • Best optical properties
  • Excellent mechanical stability even at very high temperatures
  • Very good processability for flexible oven dimensions
  • Very good homogeneity of the temperature field due to diffuse reflection

Application areas

  • Saving energy in the reflow process
  • Tempering glass ampoules and packaging glass
  • Stoving of decorative paints on glass and ceramics
  • Forming of metal sheets and metal bodies
  • Coating of wires
  • Heating of highly-reflecting metals
  • Recrystallizing of metal wires
  • Enameling
Supplier's Site

Technical Specifications

  Excelitas Technologies Corp.
Product Category Electric Heaters
Product Name Infrared Booster
Applications Drying
Unlock Full Specs
to access all available technical data

Similar Products

Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details