TPI Corporation Fan Driven Unit Heater F3F2607CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 20.84 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 20.84 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3F2607CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3F2607CA1
Fan Driven Unit Heater F3F2607CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 20.84 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 20.84 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25598 BTU/HR CAPACITY
  • 560 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 45 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3F2607CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 560 SCFM (952 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details