The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for self-installation). The fan heaters are available with two different mounting systems – either mounting by screws or with a new and unique twist clip mounting system. These options allow for a quick and easy installation of the fan heater.
Technical Data
| Heating element | high performance cartridge |
|---|---|
| Temperature safety cut-out | with automatic reset and second-tier one shot fuse |
| Axial fan, ball bearing | service life 50,000 h at +77 °F (+25 °C) |
| Air flow, free blowing | 88 cfm (150 m³/h) |
| Connection | 2-pole dual pressure clamp for solid wire AWG 14 max. (2.5 mm²), stranded wire (with wire end ferrule) AWG 16 max. (1.5 mm²) |
| Housing | plastic, UL 94V-0, black |
| Mounting | twist clip for 35 mm DIN rail, EN 60715 or M6 screws and washers (not included), torque 2 Nm max. |
| Mounting position | vertical airflow (air outlet up) |
| Operating temperature | UL: +14 to +104 °F (-10 to +40 °C) VDE: +14 to +122 °F (-10 to +50 °C) |
| Storage temperature | -49 to +158 °F (-45 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Dimensions | 6.65 x 5.0 x 3.5" (169 x 127 x 89 mm) |
| Weight | approx. 3.1 lbs (1.4 kg) |
| Protection class / Protection type | heater: II (double insulated), fan: I (grounded) / IP20 |
| Approvals | VDE, UL File No. E234324, EAC |
| Note | other heating capacities and voltages available on request |
FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:127mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes
| STEGO | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electric Heaters | Industrial Heaters |
| Product Number | 03083.9-00 | 93X5297 |
| Product Name | Space-saving Enclosure Fan Heater with fan HVI 030 | Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego |
| Heater Type | ForcedAir; Air Heater; EnclosureHeater | Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters |
| Heating Capacity | 0.60 kW (2.05 MBH) | |
| Sleeve (Sheath) Material | Aluminum |