TPI Corporation Wall Mount Fan Driven Heater E3313TSRPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3313TSRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3313TSRPW
Wall Mount Fan Driven Heater E3313TSRPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.25/12.5 AMPERE CURRENT RATING
  • 750/1500 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 2560/5120 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES SUMMER FAN SWITCH
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3313TSRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details