Small enclosure heaters as the RC 016 are used to evenly distribute heat within compact enclosures thereby protecting electronic components from harmful condensation. Used as a convection heater, the RC 016 heats up the immediate ambient air. When used as a contact heater, a surface connection with the component to be heated or the enclosure housing is necessary. This compact heater is designed for continuous operation. The unique design of its clamping increases its longevity due to the minimization of load through thermal cycles.
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | RC 016 |
| Product Name | Flat Switch Cabinet Heater |
| Heater Type | Air Heater; EnclosureHeater |
| Maximum Operating (Sheath) Temperature | -49 to 158 F (-45 to 70 C) |
| Heating Capacity | 0.01 to 0.01 kW (0.0273 to 0.0444 MBH) |