TAMPER-PROOF THERMOSTAT (NO) FTS 011 model 01161.0-02 is a normally open, pre-set thermostat with a switching temperature of 77°F and a tolerance of ±6 K. It uses a snap-action contact and a thermostatic bimetal sensor, mounted by clip on 35 mm DIN rail. The package measures 1.9 in height, 1.3 in width, and 1.3 in depth, weighing 1.1 oz. It is rated for AC switching up to 250 V at 5 A (ohmic) or 1.6 A (inductive), and DC switching up to 30 V at 1 A. The housing is plastic with UL94 V-0 rating, complies with IP20, and supports rigid or stranded wire up to 2.5 mm². Operating temperature range is -40 °F to 176 °F, with ≤90 % rF humidity. Service life exceeds 100,000 cycles.
Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01161.0-02 |
| Product Name | Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 |
| Thermostat Type | Mechanical |